TE Connectivity Power Relays, Over 2 Amps RM702012

Description
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RM702012-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RM702012-ND
Power Relays, Over 2 Amps RM702012-ND
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 52F943 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
52F943
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 52F943
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RM702012
Relays - Power Relays, Over 2 Amps RM702012
RELAY GEN PURPOSE 3PDT 16A 12V

RELAY GEN PURPOSE 3PDT 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RM702012
General Purpose Relays RM702012
General Purpose Relays 3PDT 16A 12VDC 86Ohm POWER RELAY

General Purpose Relays 3PDT 16A 12VDC 86Ohm POWER RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number RM702012-ND 52F943 RM702012 RM702012
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data