General Purpose Relay 3PST-NO (3 Form A) 24VDC Coil Through Hole
RM607024 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 3PST 10A 24V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1571-ND | 08H3529 | RM607024 |
| Product Name | Power Relays, Over 2 Amps | Rm607024 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Throw | Single Throw | Single Throw |