TE Connectivity Power Relays, Over 2 Amps RM202024

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB919-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB919-ND
Power Relays, Over 2 Amps PB919-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RM202024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RM202024
Relays - Power Relays, Over 2 Amps RM202024
RELAY GEN PURPOSE DPDT 16A 24V

RELAY GEN PURPOSE DPDT 16A 24V

Supplier's Site
Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 52F912 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
52F912
Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 52F912
RELAY, DPDT, 400VAC, 16A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RM2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 400VAC, 16A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RM2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB919-ND RM202024 52F912
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data