The RM2/3/7 series consists of industrial power relays with 2 or 3 form C contacts, rated for switching up to 6000VA and operating currents of 10A or 16A. Available with DC or AC coils ranging from 6 to 220VDC and 6 to 400VAC, the relays feature mechanical indicators and push-to-test buttons. They support plug-in, PCB, and DIN-rail mounting, with a weight of 81g. Contact material is AgCdO or AgNi90/10, with a minimum recommended load of 24VDC/100mA. The devices meet IEC 61810-1 and UL 508 standards, with an insulation strength of 1500Vrms between contacts and 2500Vrms between contact and coil. Operate and release times for DC coils are 15ms and 10ms respectively. Ambient operating temperature ranges from -40°C to 70°C for DC coils and -40°C to 55°C for AC coils.
RELAY, DPDT, 440VAC, 16A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RM Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:440VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 52F916 |
| Product Name | Relay, Dpdt, 440Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |