TE Connectivity Chip Resistor - Surface Mount RLP73V3AR020FTDF

Description
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109677CT-ND
Chip Resistor - Surface Mount A109677CT-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109677TR-ND
Chip Resistor - Surface Mount A109677TR-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109677DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109677DKR-ND
Chip Resistor - Surface Mount A109677DKR-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.02 OHM 2W 1% 2512 - RLP73V3AR020FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.02 OHM 2W 1% 2512
RLP73V3AR020FTDF
RES 0.02 OHM 2W 1% 2512 RLP73V3AR020FTDF
RES 0.02ohm 2W 1% 2512

RES 0.02ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4014 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4014
Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4014
CURRENT SENSE RES, 0R02, 1%, 2 W, 2512; Resistance:0.02ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 2 W, 2512; Resistance:0.02ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109677CT-ND RLP73V3AR020FTDF 43AC4014
Product Name Chip Resistor - Surface Mount RES 0.02 OHM 2W 1% 2512 Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details