TE Connectivity RES 0.018 OHM 2W 5% 2512 RLP73V3AR018JTE

Description
RES 0.018ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.018ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.018 OHM 2W 5% 2512 - RLP73V3AR018JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.018 OHM 2W 5% 2512
RLP73V3AR018JTE
RES 0.018 OHM 2W 5% 2512 RLP73V3AR018JTE
RES 0.018ohm 2W 5% 2512

RES 0.018ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109873TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109873TR-ND
Chip Resistor - Surface Mount A109873TR-ND
18 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

18 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109873CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109873CT-ND
Chip Resistor - Surface Mount A109873CT-ND
18 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

18 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V3AR018JTE A109873TR-ND
Product Name RES 0.018 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2105118 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED24L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details