TE Connectivity SMD 0.016 OHM 2W Resistor RLP73V3AR016JTE

Description
RES SMD 0.016 OHM 5% 2W 2512 Product overview: RLP73V3AR016JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR016JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.016 OHM 5% 2W 2512 Product overview: RLP73V3AR016JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR016JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.016 OHM 2W Resistor - 52-RLP73V3AR016JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.016 OHM 2W Resistor
52-RLP73V3AR016JTE
SMD 0.016 OHM 2W Resistor 52-RLP73V3AR016JTE
RES SMD 0.016 OHM 5% 2W 2512 Product overview: RLP73V3AR016JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR016JTE can be used for catalog matching and distributor lookup.

RES SMD 0.016 OHM 5% 2W 2512 Product overview: RLP73V3AR016JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR016JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109872TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109872TR-ND
Chip Resistor - Surface Mount A109872TR-ND
16 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

16 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109872CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109872CT-ND
Chip Resistor - Surface Mount A109872CT-ND
16 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

16 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.016 OHM 2W 5% 2512 - RLP73V3AR016JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.016 OHM 2W 5% 2512
RLP73V3AR016JTE
RES 0.016 OHM 2W 5% 2512 RLP73V3AR016JTE
RES 0.016ohm 2W 5% 2512

RES 0.016ohm 2W 5% 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RLP73V3AR016JTE A109872TR-ND RLP73V3AR016JTE
Product Name SMD 0.016 OHM 2W Resistor Chip Resistor - Surface Mount RES 0.016 OHM 2W 5% 2512
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED36L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details