TE Connectivity Chip Resistor - Surface Mount RLP73V3AR011FTDF

Description
11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109671TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109671TR-ND
Chip Resistor - Surface Mount A109671TR-ND
11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109671DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109671DKR-ND
Chip Resistor - Surface Mount A109671DKR-ND
11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109671CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109671CT-ND
Chip Resistor - Surface Mount A109671CT-ND
11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

11 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.011 OHM 2W Resistor - 52-RLP73V3AR011FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.011 OHM 2W Resistor
52-RLP73V3AR011FTDF
SMD 0.011 OHM 2W Resistor 52-RLP73V3AR011FTDF
RES SMD 0.011 OHM 1% 2W 2512 Product overview: RLP73V3AR011FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR011FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.011 OHM 1% 2W 2512 Product overview: RLP73V3AR011FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR011FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.011 OHM 2W 1% 2512 - RLP73V3AR011FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.011 OHM 2W 1% 2512
RLP73V3AR011FTDF
RES 0.011 OHM 2W 1% 2512 RLP73V3AR011FTDF
RES 0.011ohm 2W 1% 2512

RES 0.011ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R011, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R011, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4009
Current Sense Res, 0R011, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4009
CURRENT SENSE RES, 0R011, 1%, 2 W, 2512; Resistance:0.011ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R011, 1%, 2 W, 2512; Resistance:0.011ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109671TR-ND 52-RLP73V3AR011FTDF RLP73V3AR011FTDF 43AC4009
Product Name Chip Resistor - Surface Mount SMD 0.011 OHM 2W Resistor RES 0.011 OHM 2W 1% 2512 Current Sense Res, 0R011, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0110 ohms 0.0110 ohms 0.0110 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details