TE Connectivity RES 0.01 OHM 2W 5% 2512 RLP73V3AR010JTE

Description
RES 0.01ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.01ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.01 OHM 2W 5% 2512 - RLP73V3AR010JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.01 OHM 2W 5% 2512
RLP73V3AR010JTE
RES 0.01 OHM 2W 5% 2512 RLP73V3AR010JTE
RES 0.01ohm 2W 5% 2512

RES 0.01ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109867CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109867CT-ND
Chip Resistor - Surface Mount A109867CT-ND
10 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109867DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109867DKR-ND
Chip Resistor - Surface Mount A109867DKR-ND
10 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109867TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109867TR-ND
Chip Resistor - Surface Mount A109867TR-ND
10 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.01 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6793 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.01 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6793
Smd Current Sense Resistors, Rl73 Series, 0.01 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6793
SMD Current Sense Resistors, RL73 Series, 0.01 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.01 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73V3AR010JTE A109867CT-ND 24W6793
Product Name RES 0.01 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.01 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details