TE Connectivity RES 0.02 OHM 1/2W 1% 1206 RLP73V2BR020FTDF

Description
RES 0.02ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.02ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.02 OHM 1/2W 1% 1206 - RLP73V2BR020FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.02 OHM 1/2W 1% 1206
RLP73V2BR020FTDF
RES 0.02 OHM 1/2W 1% 1206 RLP73V2BR020FTDF
RES 0.02ohm 1/2W 1% 1206

RES 0.02ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109628TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109628TR-ND
Chip Resistor - Surface Mount A109628TR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109628CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109628CT-ND
Chip Resistor - Surface Mount A109628CT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V2BR020FTDF A109628TR-ND
Product Name RES 0.02 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details