TE Connectivity RES 0.018 OHM 1/2W 5% 1206 RLP73V2BR018JTD

Description
RES 0.018ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.018ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.018 OHM 1/2W 5% 1206 - RLP73V2BR018JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.018 OHM 1/2W 5% 1206
RLP73V2BR018JTD
RES 0.018 OHM 1/2W 5% 1206 RLP73V2BR018JTD
RES 0.018ohm 1/2W 5% 1206

RES 0.018ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109824CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109824CT-ND
Chip Resistor - Surface Mount A109824CT-ND
18 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

18 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V2BR018JTD A109824CT-ND
Product Name RES 0.018 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers