TE Connectivity Chip Resistor - Surface Mount RLP73V2BR018FTDF

Description
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109627TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109627TR-ND
Chip Resistor - Surface Mount A109627TR-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109627CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109627CT-ND
Chip Resistor - Surface Mount A109627CT-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109627DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109627DKR-ND
Chip Resistor - Surface Mount A109627DKR-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.018 OHM 1/2W 1% 1206 - RLP73V2BR018FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.018 OHM 1/2W 1% 1206
RLP73V2BR018FTDF
RES 0.018 OHM 1/2W 1% 1206 RLP73V2BR018FTDF
RES 0.018ohm 1/2W 1% 1206

RES 0.018ohm 1/2W 1% 1206

Supplier's Site
0.018 OHM 2W Resistor - 52-RLP73V2BR018FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.018 OHM 2W Resistor
52-RLP73V2BR018FTDF
0.018 OHM 2W Resistor 52-RLP73V2BR018FTDF
RES 0.018 OHM 1% 1/2W 1206 Product overview: RLP73V2BR018FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR018FTDF can be used for catalog matching and distributor lookup.

RES 0.018 OHM 1% 1/2W 1206 Product overview: RLP73V2BR018FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR018FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R018, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity - 01AH0731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity
01AH0731
Res, 0R018, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity 01AH0731
RES, 0R018, 0.5W, 1206, THICK FILM; Resistance:0.018ohm; Product Range:RLP73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R018, 0.5W, 1206, THICK FILM; Resistance:0.018ohm; Product Range:RLP73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109627TR-ND RLP73V2BR018FTDF 52-RLP73V2BR018FTDF 01AH0731
Product Name Chip Resistor - Surface Mount RES 0.018 OHM 1/2W 1% 1206 0.018 OHM 2W Resistor Res, 0R018, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 (3216 Metric) 1206
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers