TE Connectivity RES 0.016 OHM 1/2W 5% 1206 RLP73V2BR016JTD

Description
RES 0.016ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.016ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.016 OHM 1/2W 5% 1206 - RLP73V2BR016JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.016 OHM 1/2W 5% 1206
RLP73V2BR016JTD
RES 0.016 OHM 1/2W 5% 1206 RLP73V2BR016JTD
RES 0.016ohm 1/2W 5% 1206

RES 0.016ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109823CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109823CT-ND
Chip Resistor - Surface Mount A109823CT-ND
16 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

16 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.016 OHM 2W Resistor - 52-RLP73V2BR016JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.016 OHM 2W Resistor
52-RLP73V2BR016JTD
SMD 0.016 OHM 2W Resistor 52-RLP73V2BR016JTD
RES SMD 0.016 OHM 5% 1/2W 1206 Product overview: RLP73V2BR016JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR016JTD can be used for catalog matching and distributor lookup.

RES SMD 0.016 OHM 5% 1/2W 1206 Product overview: RLP73V2BR016JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR016JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73V2BR016JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73V2BR016JTD
Resistors - Chip Resistor - Surface Mount RLP73V2BR016JTD
RES 0.016 OHM 5% 1/2W 1206

RES 0.016 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73V2BR016JTD A109823CT-ND 52-RLP73V2BR016JTD RLP73V2BR016JTD
Product Name RES 0.016 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount SMD 0.016 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - A138526CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details