TE Connectivity Chip Resistor - Surface Mount RLP73V2BR016FTDF

Description
16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109626TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109626TR-ND
Chip Resistor - Surface Mount A109626TR-ND
16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109626DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109626DKR-ND
Chip Resistor - Surface Mount A109626DKR-ND
16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109626CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109626CT-ND
Chip Resistor - Surface Mount A109626CT-ND
16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

16 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.016 OHM 1/2W 1% 1206 - RLP73V2BR016FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.016 OHM 1/2W 1% 1206
RLP73V2BR016FTDF
RES 0.016 OHM 1/2W 1% 1206 RLP73V2BR016FTDF
RES 0.016ohm 1/2W 1% 1206

RES 0.016ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109626TR-ND RLP73V2BR016FTDF
Product Name Chip Resistor - Surface Mount RES 0.016 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0160 ohms 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers