TE Connectivity Chip Resistor - Surface Mount RLP73N3AR091JTE

Description
91 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
91 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109890CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109890CT-ND
Chip Resistor - Surface Mount A109890CT-ND
91 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

91 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109890TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109890TR-ND
Chip Resistor - Surface Mount A109890TR-ND
91 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

91 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.091 OHM 2W 5% 2512 - RLP73N3AR091JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.091 OHM 2W 5% 2512
RLP73N3AR091JTE
RES 0.091 OHM 2W 5% 2512 RLP73N3AR091JTE
RES 0.091ohm 2W 5% 2512

RES 0.091ohm 2W 5% 2512

Supplier's Site
SMD 0.091 OHM 2W Resistor - 52-RLP73N3AR091JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.091 OHM 2W Resistor
52-RLP73N3AR091JTE
SMD 0.091 OHM 2W Resistor 52-RLP73N3AR091JTE
RES SMD 0.091 OHM 5% 2W 2512 Product overview: RLP73N3AR091JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.091 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N3AR091JTE can be used for catalog matching and distributor lookup.

RES SMD 0.091 OHM 5% 2W 2512 Product overview: RLP73N3AR091JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.091 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N3AR091JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A109890CT-ND RLP73N3AR091JTE 52-RLP73N3AR091JTE
Product Name Chip Resistor - Surface Mount RES 0.091 OHM 2W 5% 2512 SMD 0.091 OHM 2W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0910 ohms 0.0910 ohms 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers