TE Connectivity RES 0.091 OHM 2W 1% 2512 RLP73N3AR091FTDF

Description
RES 0.091ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.091ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.091 OHM 2W 1% 2512 - RLP73N3AR091FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.091 OHM 2W 1% 2512
RLP73N3AR091FTDF
RES 0.091 OHM 2W 1% 2512 RLP73N3AR091FTDF
RES 0.091ohm 2W 1% 2512

RES 0.091ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109693TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109693TR-ND
Chip Resistor - Surface Mount A109693TR-ND
91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109693CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109693CT-ND
Chip Resistor - Surface Mount A109693CT-ND
91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109693DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109693DKR-ND
Chip Resistor - Surface Mount A109693DKR-ND
91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N3AR091FTDF A109693TR-ND
Product Name RES 0.091 OHM 2W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0910 ohms 0.0910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers