TE Connectivity Chip Resistor - Surface Mount RLP73N3AR082FTDF

Description
82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109692CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109692CT-ND
Chip Resistor - Surface Mount A109692CT-ND
82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109692DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109692DKR-ND
Chip Resistor - Surface Mount A109692DKR-ND
82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109692TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109692TR-ND
Chip Resistor - Surface Mount A109692TR-ND
82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

82 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.082 OHM 2W 1% 2512 - RLP73N3AR082FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.082 OHM 2W 1% 2512
RLP73N3AR082FTDF
RES 0.082 OHM 2W 1% 2512 RLP73N3AR082FTDF
RES 0.082ohm 2W 1% 2512

RES 0.082ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R082, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4003 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4003
Current Sense Res, 0R082, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4003
CURRENT SENSE RES, 0R082, 1%, 2 W, 2512; Resistance:0.082ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 1%, 2 W, 2512; Resistance:0.082ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109692CT-ND RLP73N3AR082FTDF 43AC4003
Product Name Chip Resistor - Surface Mount RES 0.082 OHM 2W 1% 2512 Current Sense Res, 0R082, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details