TE Connectivity RES 0.062 OHM 2W 5% 2512 RLP73N3AR062JTE

Description
RES 0.062ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.062ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.062 OHM 2W 5% 2512 - RLP73N3AR062JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 2W 5% 2512
RLP73N3AR062JTE
RES 0.062 OHM 2W 5% 2512 RLP73N3AR062JTE
RES 0.062ohm 2W 5% 2512

RES 0.062ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109886CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109886CT-ND
Chip Resistor - Surface Mount A109886CT-ND
62 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

62 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109886DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109886DKR-ND
Chip Resistor - Surface Mount A109886DKR-ND
62 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

62 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109886TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109886TR-ND
Chip Resistor - Surface Mount A109886TR-ND
62 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

62 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R062, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 01AH0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
01AH0658
Res, 0R062, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 01AH0658
RES, 0R062, 2W, 2512, THICK FILM; Resistance:0.062ohm; Product Range:RLP73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R062, 2W, 2512, THICK FILM; Resistance:0.062ohm; Product Range:RLP73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N3AR062JTE A109886CT-ND 01AH0658
Product Name RES 0.062 OHM 2W 5% 2512 Chip Resistor - Surface Mount Res, 0R062, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0620 ohms 0.0620 ohms 0.0620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC4R70FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details