TE Connectivity RES 0.062 OHM 2W 1% 2512 RLP73N3AR062FTDF

Description
RES 0.062ohm 2W 1% 2512
Request a Quote
Description
RES 0.062ohm 2W 1% 2512
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 43AC4001, is a thick film chip resistor designed for current sensing applications. It features a resistance value of 0.062 ohms with a tolerance of ±1%, and a power rating of 2 watts at 70°C. This resistor is part of the RL73 series and is suitable for various applications including audio, communications, automotive, and low voltage power supplies. The resistor is constructed with a special metal glaze resistive element and includes a nickel barrier layer to enhance terminal life. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. The dimensions of the resistor are in the 2512 case style, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 43AC4001, is a thick film chip resistor designed for current sensing applications. It features a resistance value of 0.062 ohms with a tolerance of ±1%, and a power rating of 2 watts at 70°C. This resistor is part of the RL73 series and is suitable for various applications including audio, communications, automotive, and low voltage power supplies. The resistor is constructed with a special metal glaze resistive element and includes a nickel barrier layer to enhance terminal life. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. The dimensions of the resistor are in the 2512 case style, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
RES 0.062 OHM 2W 1% 2512 - RLP73N3AR062FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 2W 1% 2512
RLP73N3AR062FTDF
RES 0.062 OHM 2W 1% 2512 RLP73N3AR062FTDF
RES 0.062ohm 2W 1% 2512

RES 0.062ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109689TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109689TR-ND
Chip Resistor - Surface Mount A109689TR-ND
62 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

62 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109689DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109689DKR-ND
Chip Resistor - Surface Mount A109689DKR-ND
62 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

62 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109689CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109689CT-ND
Chip Resistor - Surface Mount A109689CT-ND
62 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

62 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
0.062 OHM 2W Resistor - 52-RLP73N3AR062FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.062 OHM 2W Resistor
52-RLP73N3AR062FTDF
0.062 OHM 2W Resistor 52-RLP73N3AR062FTDF
RES 0.062 OHM 1% 2W 2512 Product overview: RLP73N3AR062FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N3AR062FTDF can be used for catalog matching and distributor lookup.

RES 0.062 OHM 1% 2W 2512 Product overview: RLP73N3AR062FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N3AR062FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375533-RLP73N3AR062FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375533-RLP73N3AR062FTDF
Resistors - Chip Resistor - Surface Mount 1375533-RLP73N3AR062FTDF
Win Source Part Number: 1375533-RLP73N3AR062 FTDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73N3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±300ppm/°C Resistance: 62 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375533-RLP73N3AR062FTDF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: RLP73N3
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±300ppm/°C
Resistance: 62 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Current Sense Res, 0R062, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4001 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R062, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4001
Current Sense Res, 0R062, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4001
CURRENT SENSE RES, 0R062, 1%, 2 W, 2512; Resistance:0.062ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R062, 1%, 2 W, 2512; Resistance:0.062ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLP73N3AR062FTDF A109689TR-ND 52-RLP73N3AR062FTDF 1375533-RLP73N3AR062FTDF 43AC4001
Product Name RES 0.062 OHM 2W 1% 2512 Chip Resistor - Surface Mount 0.062 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R062, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 (6432 Metric) 2512
Resistance Range 0.0620 ohms 0.0620 ohms 0.0620 ohms 0.0620 ohms 0.0620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1HR82JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTCM2R7JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details