TE Connectivity RES 0.091 OHM 1/2W 1% 1206 RLP73N2BR091FTDF

Description
RES 0.091ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.091ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.091 OHM 1/2W 1% 1206 - RLP73N2BR091FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.091 OHM 1/2W 1% 1206
RLP73N2BR091FTDF
RES 0.091 OHM 1/2W 1% 1206 RLP73N2BR091FTDF
RES 0.091ohm 1/2W 1% 1206

RES 0.091ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109644DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109644DKR-ND
Chip Resistor - Surface Mount A109644DKR-ND
91 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

91 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109644CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109644CT-ND
Chip Resistor - Surface Mount A109644CT-ND
91 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

91 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109644TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109644TR-ND
Chip Resistor - Surface Mount A109644TR-ND
91 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

91 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, R091, 0.5W, 1206; Resistance Cgs Te Connectivity - 96X0559 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R091, 0.5W, 1206; Resistance Cgs Te Connectivity
96X0559
Current Sense Res, R091, 0.5W, 1206; Resistance Cgs Te Connectivity 96X0559
CURRENT SENSE RES, R091, 0.5W, 1206; Resistance:0.091ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

CURRENT SENSE RES, R091, 0.5W, 1206; Resistance:0.091ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N2BR091FTDF A109644DKR-ND 96X0559
Product Name RES 0.091 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Current Sense Res, R091, 0.5W, 1206; Resistance Cgs Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0910 ohms 0.0910 ohms 0.0910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-PSL2NTEBL500FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
2 suppliers