82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.082ohm 1/2W 1% 1206
RES 0.082 OHM 1% 1/2W 1206 Product overview: RLP73N2BR082FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR082FTDF can be used for catalog matching and distributor lookup.
CURRENT SENSE RES, R082, 0.5W, 1206; Resistance:0.082ohm;
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A109643CT-ND | RLP73N2BR082FTDF | 52-RLP73N2BR082FTDF | 96X0557 |
| Product Name | Chip Resistor - Surface Mount | RES 0.082 OHM 1/2W 1% 1206 | 0.082 OHM 2W Resistor | Current Sense Res, R082, 0.5W, 1206; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.0820 ohms | 0.0820 ohms | 0.0820 ohms | 0.0820 ohms |