TE Connectivity Chip Resistor - Surface Mount RLP73N2BR062JTD

Description
62 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
62 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109837CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109837CT-ND
Chip Resistor - Surface Mount A109837CT-ND
62 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

62 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109837TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109837TR-ND
Chip Resistor - Surface Mount A109837TR-ND
62 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

62 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.062 OHM 2W Resistor - 52-RLP73N2BR062JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.062 OHM 2W Resistor
52-RLP73N2BR062JTD
SMD 0.062 OHM 2W Resistor 52-RLP73N2BR062JTD
RES SMD 0.062 OHM 5% 1/2W 1206 Product overview: RLP73N2BR062JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR062JTD can be used for catalog matching and distributor lookup.

RES SMD 0.062 OHM 5% 1/2W 1206 Product overview: RLP73N2BR062JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR062JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.062 OHM 1/2W 5% 1206 - RLP73N2BR062JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 1/2W 5% 1206
RLP73N2BR062JTD
RES 0.062 OHM 1/2W 5% 1206 RLP73N2BR062JTD
RES 0.062ohm 1/2W 5% 1206

RES 0.062ohm 1/2W 5% 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109837CT-ND 52-RLP73N2BR062JTD RLP73N2BR062JTD
Product Name Chip Resistor - Surface Mount SMD 0.062 OHM 2W Resistor RES 0.062 OHM 1/2W 5% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0620 ohms 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details