RLP73N2BR056FTDF -- RLP73N 2B R056 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2B R056 1% 1K Rl Cgs - Te Connectivity
RLP73N2BR056FTDF
Description
RLP73N 2B R056 1% 1K RL
Description
RLP73N 2B R056 1% 1K RL
Suppliers
Rlp73N 2B R056 1% 1K Rl Cgs - Te Connectivity
96X0549
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0549 |
|
Product Name
|
Rlp73N 2B R056 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Termination
Crimp
Mounting
Cable Mount
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers