TE Connectivity RES 0.056 OHM 1/2W 1% 1206 RLP73N2BR056FTDF

Description
RES 0.056ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.056ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.056 OHM 1/2W 1% 1206 - RLP73N2BR056FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.056 OHM 1/2W 1% 1206
RLP73N2BR056FTDF
RES 0.056 OHM 1/2W 1% 1206 RLP73N2BR056FTDF
RES 0.056ohm 1/2W 1% 1206

RES 0.056ohm 1/2W 1% 1206

Supplier's Site
0.056 OHM 2W Resistor - 52-RLP73N2BR056FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.056 OHM 2W Resistor
52-RLP73N2BR056FTDF
0.056 OHM 2W Resistor 52-RLP73N2BR056FTDF
RES 0.056 OHM 1% 1/2W 1206 Product overview: RLP73N2BR056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR056FTDF can be used for catalog matching and distributor lookup.

RES 0.056 OHM 1% 1/2W 1206 Product overview: RLP73N2BR056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR056FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109639DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109639DKR-ND
Chip Resistor - Surface Mount A109639DKR-ND
56 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

56 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109639CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109639CT-ND
Chip Resistor - Surface Mount A109639CT-ND
56 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

56 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109639TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109639TR-ND
Chip Resistor - Surface Mount A109639TR-ND
56 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

56 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R056, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity - 99AC9943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R056, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity
99AC9943
Res, 0R056, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity 99AC9943
RES, 0R056, 0.5W, 1206, THICK FILM; Resistance:0.056ohm; Product Range:RLP73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R056, 0.5W, 1206, THICK FILM; Resistance:0.056ohm; Product Range:RLP73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73N2BR056FTDF 52-RLP73N2BR056FTDF A109639DKR-ND 99AC9943
Product Name RES 0.056 OHM 1/2W 1% 1206 0.056 OHM 2W Resistor Chip Resistor - Surface Mount Res, 0R056, 0.5W, 1206, Thick Film; Resistance Cgs Te Connectivity
Mounting / Packaging 1206 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 0.0560 ohms 0.0560 ohms 0.0560 ohms 0.0560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details