RLP73N2AR43JTD -- RLP73N 2A R43 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R43 5% 5K Rl Cgs - Te Connectivity
RLP73N2AR43JTD
Description
RLP73N 2A R43 5% 5K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73N 2A R43 5% 5K RL
Suppliers
Rlp73N 2A R43 5% 5K Rl Cgs - Te Connectivity
96X0544
Supplier's Site
Rlp73N 2A R43 5% 5K Rl Cgs - Te Connectivity
42AJ0062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0544 |
|
Product Name
|
Rlp73N 2A R43 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details