TE Connectivity RES 0.39 OHM 1/4W 1% 0805 RLP73N2AR39FTDF

Description
RES 0.39ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.39ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1/4W 1% 0805 - RLP73N2AR39FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/4W 1% 0805
RLP73N2AR39FTDF
RES 0.39 OHM 1/4W 1% 0805 RLP73N2AR39FTDF
RES 0.39ohm 1/4W 1% 0805

RES 0.39ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109610TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109610TR-ND
Chip Resistor - Surface Mount A109610TR-ND
390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N2AR39FTDF A109610TR-ND
Product Name RES 0.39 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers