TE Connectivity RES 0.3 OHM 1/4W 5% 0805 RLP73N2AR30JTD

Description
RES 0.3ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.3ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.3 OHM 1/4W 5% 0805 - RLP73N2AR30JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1/4W 5% 0805
RLP73N2AR30JTD
RES 0.3 OHM 1/4W 5% 0805 RLP73N2AR30JTD
RES 0.3ohm 1/4W 5% 0805

RES 0.3ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109804DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109804DKR-ND
Chip Resistor - Surface Mount A109804DKR-ND
300 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

300 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109804CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109804CT-ND
Chip Resistor - Surface Mount A109804CT-ND
300 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

300 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109804TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109804TR-ND
Chip Resistor - Surface Mount A109804TR-ND
300 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

300 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R3, 5%, 250 Mw, 0805; Resistance Te Connectivity - 43AC3996 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 5%, 250 Mw, 0805; Resistance Te Connectivity
43AC3996
Current Sense Res, 0R3, 5%, 250 Mw, 0805; Resistance Te Connectivity 43AC3996
CURRENT SENSE RES, 0R3, 5%, 250 MW, 0805; Resistance:0.3ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 5%, 250 MW, 0805; Resistance:0.3ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR30JTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR30JTD
Resistors - Chip Resistor - Surface Mount RLP73N2AR30JTD
RES 0.3 OHM 5% 1/4W 0805

RES 0.3 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73N2AR30JTD A109804DKR-ND 43AC3996 RLP73N2AR30JTD
Product Name RES 0.3 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Current Sense Res, 0R3, 5%, 250 Mw, 0805; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details