RLP73N2AR24JTD -- RLP73N 2A R24 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R24 5% 5K Rl Cgs - Te Connectivity
RLP73N2AR24JTD
Description
RLP73N 2A R24 5% 5K RL
Description
RLP73N 2A R24 5% 5K RL
Suppliers
Rlp73N 2A R24 5% 5K Rl Cgs - Te Connectivity
96X0532
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0532 |
|
Product Name
|
Rlp73N 2A R24 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Current Rating
1.4 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4 suppliers