TE Connectivity RES 0.22 OHM 1/4W 5% 0805 RLP73N2AR22JTD

Description
RES 0.22ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.22ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1/4W 5% 0805 - RLP73N2AR22JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1/4W 5% 0805
RLP73N2AR22JTD
RES 0.22 OHM 1/4W 5% 0805 RLP73N2AR22JTD
RES 0.22ohm 1/4W 5% 0805

RES 0.22ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109801CT-ND
Chip Resistor - Surface Mount A109801CT-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109801DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109801DKR-ND
Chip Resistor - Surface Mount A109801DKR-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109801TR-ND
Chip Resistor - Surface Mount A109801TR-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 24W6778 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity
24W6778
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity 24W6778
SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR22JTD A109801CT-ND 24W6778
Product Name RES 0.22 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details