RES 0.12ohm 1/4W 5% 0805
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.12 OHM 5% 1/4W 0805
RES 0.12 OHM 5% 1/4W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RLP73N2AR12JTD | A109795CT-ND | RLP73N2AR12JTD | RLP73N2AR12JTD |
| Product Name | RES 0.12 OHM 1/4W 5% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |