RLP73N2AR11FTDF -- RLP73N 2A R11 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R11 1% 1K Rl Cgs - Te Connectivity
RLP73N2AR11FTDF
Description
RLP73N 2A R11 1% 1K RL
Description
RLP73N 2A R11 1% 1K RL
Suppliers
Rlp73N 2A R11 1% 1K Rl Cgs - Te Connectivity
96X0515
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0515 |
|
Product Name
|
Rlp73N 2A R11 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details