RLP73N1JR47FTDF -- RLP73N 1J R47 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1J R47 1% 1K Rl Cgs - Te Connectivity
RLP73N1JR47FTDF
Description
RLP73N 1J R47 1% 1K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73N 1J R47 1% 1K RL
Suppliers
Rlp73N 1J R47 1% 1K Rl Cgs - Te Connectivity
96X0511
Supplier's Site
Rlp73N 1J R47 1% 1K Rl Cgs - Te Connectivity
35AC3441
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0511 |
|
Product Name
|
Rlp73N 1J R47 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details