Maury Microwave Coaxial Adapters 8821D1

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8821D1 is a coaxial adapter with a Type N male connector on one side and a BNC 50Ω male connector on the other, designed for use in precision test systems. It has an insertion length of 2.370 inches (6.02 cm) and maintains a maximum VSWR of 1.08 from DC to 4.0 GHz and 1.20 from 4.0 to 10.0 GHz. The adapter is constructed with stainless steel bodies and gold-plated beryllium copper contacts, conforming to MIL-C-39012 standards. It is rated for operation up to 10 GHz and serves as a reliable interface between test equipment and measurement systems.

Datasheet Summary
Powered by GS/AI

The 8821D1 is a coaxial adapter with a Type N male connector on one side and a BNC 50Ω male connector on the other, designed for use in precision test systems. It has an insertion length of 2.370 inches (6.02 cm) and maintains a maximum VSWR of 1.08 from DC to 4.0 GHz and 1.20 from 4.0 to 10.0 GHz. The adapter is constructed with stainless steel bodies and gold-plated beryllium copper contacts, conforming to MIL-C-39012 standards. It is rated for operation up to 10 GHz and serves as a reliable interface between test equipment and measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 8821D1 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
8821D1
Coaxial Adapters 8821D1
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 8821D1
Product Name Coaxial Adapters
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - P209D8 - Maury Microwave
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - U236B6 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - 2923D - Maury Microwave
Specs
Connector Type TNC; Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details
Coaxial Adapters - CC-A-35N-FF - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details