TE Connectivity RES 0.43 OHM 1/8W 1% 0603 RLP73N1JR43FTDF

Description
RES 0.43ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.43ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 1/8W 1% 0603 - RLP73N1JR43FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1/8W 1% 0603
RLP73N1JR43FTDF
RES 0.43 OHM 1/8W 1% 0603 RLP73N1JR43FTDF
RES 0.43ohm 1/8W 1% 0603

RES 0.43ohm 1/8W 1% 0603

Supplier's Site
0.43 OHM 8W Resistor - 52-RLP73N1JR43FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.43 OHM 8W Resistor
52-RLP73N1JR43FTDF
0.43 OHM 8W Resistor 52-RLP73N1JR43FTDF
RES 0.43 OHM 1% 1/8W 0603 Product overview: RLP73N1JR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR43FTDF can be used for catalog matching and distributor lookup.

RES 0.43 OHM 1% 1/8W 0603 Product overview: RLP73N1JR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR43FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109579DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109579DKR-ND
Chip Resistor - Surface Mount A109579DKR-ND
430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109579CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109579CT-ND
Chip Resistor - Surface Mount A109579CT-ND
430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109579TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109579TR-ND
Chip Resistor - Surface Mount A109579TR-ND
430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RLP73N1JR43FTDF 52-RLP73N1JR43FTDF A109579DKR-ND
Product Name RES 0.43 OHM 1/8W 1% 0603 0.43 OHM 8W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603 (1608 Metric) 0603; 0603
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC1R60FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers