TE Connectivity RES 0.39 OHM 1/8W 1% 0603 RLP73N1JR39FTDF

Description
RES 0.39ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.39ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1/8W 1% 0603 - RLP73N1JR39FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/8W 1% 0603
RLP73N1JR39FTDF
RES 0.39 OHM 1/8W 1% 0603 RLP73N1JR39FTDF
RES 0.39ohm 1/8W 1% 0603

RES 0.39ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109578CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109578CT-ND
Chip Resistor - Surface Mount A109578CT-ND
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109578TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109578TR-ND
Chip Resistor - Surface Mount A109578TR-ND
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1JR39FTDF A109578CT-ND
Product Name RES 0.39 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers