TE Connectivity RES 0.33 OHM 1/8W 5% 0603 RLP73N1JR33JTD

Description
RES 0.33ohm 1/8W 5% 0603
Request a Quote Datasheet
Description
RES 0.33ohm 1/8W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/8W 5% 0603 - RLP73N1JR33JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/8W 5% 0603
RLP73N1JR33JTD
RES 0.33 OHM 1/8W 5% 0603 RLP73N1JR33JTD
RES 0.33ohm 1/8W 5% 0603

RES 0.33ohm 1/8W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109770DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109770DKR-ND
Chip Resistor - Surface Mount A109770DKR-ND
330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109770TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109770TR-ND
Chip Resistor - Surface Mount A109770TR-ND
330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109770CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109770CT-ND
Chip Resistor - Surface Mount A109770CT-ND
330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N1JR33JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N1JR33JTD
Resistors - Chip Resistor - Surface Mount RLP73N1JR33JTD
RES 0.33 OHM 5% 1/8W 0603

RES 0.33 OHM 5% 1/8W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73N1JR33JTD A109770DKR-ND RLP73N1JR33JTD
Product Name RES 0.33 OHM 1/8W 5% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details