TE Connectivity
Rlp73N 1J R27 1% 1K Rl Cgs - Te Connectivity
RLP73N1JR27FTDF
Description
Electronic Component
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Rlp73N 1J R27 1% 1K Rl Cgs - Te Connectivity
96X0499
Supplier's Site
Rlp73N 1J R27 1% 1K Rl Cgs - Te Connectivity
35AC3439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RLP73N1JR27FTDF |
96X0499 |
|
Product Name
|
|
Rlp73N 1J R27 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector
View Details