RLP73N1JR24JTD -- RLP73N 1J R24 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1J R24 5% 5K Rl Cgs - Te Connectivity
RLP73N1JR24JTD
Description
RLP73N 1J R24 5% 5K RL
Description
RLP73N 1J R24 5% 5K RL
Suppliers
Rlp73N 1J R24 5% 5K Rl Cgs - Te Connectivity
96X0498
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0498 |
|
Product Name
|
Rlp73N 1J R24 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector; USB
View Details