TE Connectivity RES 0.22 OHM 1/8W 1% 0603 RLP73N1JR22FTDF

Description
RES 0.22ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.22ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1/8W 1% 0603 - RLP73N1JR22FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1/8W 1% 0603
RLP73N1JR22FTDF
RES 0.22 OHM 1/8W 1% 0603 RLP73N1JR22FTDF
RES 0.22ohm 1/8W 1% 0603

RES 0.22ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109572TR-ND
Chip Resistor - Surface Mount A109572TR-ND
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1JR22FTDF A109572TR-ND
Product Name RES 0.22 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details