RLP73N1ER47FTDF -- RLP73N 1E R47 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1E R47 1% 1K Rl Cgs - Te Connectivity
RLP73N1ER47FTDF
Description
RLP73N 1E R47 1% 1K RL
Description
RLP73N 1E R47 1% 1K RL
Suppliers
Rlp73N 1E R47 1% 1K Rl Cgs - Te Connectivity
96X0477
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0477 |
|
Product Name
|
Rlp73N 1E R47 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details