RLP73N1ER43JTD -- RLP73N 1E R43 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1E R43 5% 5K Rl Cgs - Te Connectivity
RLP73N1ER43JTD
Description
RLP73N 1E R43 5% 5K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73N 1E R43 5% 5K RL
Suppliers
Rlp73N 1E R43 5% 5K Rl Cgs - Te Connectivity
35AC3436
Supplier's Site
Rlp73N 1E R43 5% 5K Rl Cgs - Te Connectivity
96X0476
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3436 |
|
Product Name
|
Rlp73N 1E R43 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers