Current Sense Resistors - SMD RLP73N 1E R43 1% 1K RL Product overview: RLP73N1ER43FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER43FTDF can be used for catalog matching and distributor lookup.
RES 0.43ohm 1/8W 1% 0402
430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73N1ER43FTDF | RLP73N1ER43FTDF | A109547TR-ND |
| Product Name | SMD Resistor | RES 0.43 OHM 1/8W 1% 0402 | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Resistance Range | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |