TE Connectivity RES 0.36 OHM 1/8W 1% 0402 RLP73N1ER36FTDF

Description
RES 0.36ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.36ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 1/8W 1% 0402 - RLP73N1ER36FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/8W 1% 0402
RLP73N1ER36FTDF
RES 0.36 OHM 1/8W 1% 0402 RLP73N1ER36FTDF
RES 0.36ohm 1/8W 1% 0402

RES 0.36ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109545TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109545TR-ND
Chip Resistor - Surface Mount A109545TR-ND
360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109545CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109545CT-ND
Chip Resistor - Surface Mount A109545CT-ND
360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109545DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109545DKR-ND
Chip Resistor - Surface Mount A109545DKR-ND
360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
0.36 OHM 8W Resistor - 52-RLP73N1ER36FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36 OHM 8W Resistor
52-RLP73N1ER36FTDF
0.36 OHM 8W Resistor 52-RLP73N1ER36FTDF
RES 0.36 OHM 1% 1/8W 0402 Product overview: RLP73N1ER36FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER36FTDF can be used for catalog matching and distributor lookup.

RES 0.36 OHM 1% 1/8W 0402 Product overview: RLP73N1ER36FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER36FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73N1ER36FTDF A109545TR-ND 52-RLP73N1ER36FTDF
Product Name RES 0.36 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount 0.36 OHM 8W Resistor
Mounting / Packaging 0402 0402; 0402 0402 (1005 Metric)
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details