TE Connectivity Rlp73N 1E R30 1% 1K Rl Cgs - Te Connectivity RLP73N1ER30FTDF

Description
RLP73N 1E R30 1% 1K RL
Description
RLP73N 1E R30 1% 1K RL

Suppliers

Company
Product
Description
Supplier Links
Rlp73N 1E R30 1% 1K Rl Cgs - Te Connectivity - 96X0467 - Newark, An Avnet Company
Chicago, IL, United States
Rlp73N 1E R30 1% 1K Rl Cgs - Te Connectivity
96X0467
Rlp73N 1E R30 1% 1K Rl Cgs - Te Connectivity 96X0467
RLP73N 1E R30 1% 1K RL

RLP73N 1E R30 1% 1K RL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96X0467
Product Name Rlp73N 1E R30 1% 1K Rl Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers