TE Connectivity RES 0.22 OHM 1/8W 1% 0402 RLP73N1ER22FTDF

Description
RES 0.22ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.22ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1/8W 1% 0402 - RLP73N1ER22FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1/8W 1% 0402
RLP73N1ER22FTDF
RES 0.22 OHM 1/8W 1% 0402 RLP73N1ER22FTDF
RES 0.22ohm 1/8W 1% 0402

RES 0.22ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109540TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109540TR-ND
Chip Resistor - Surface Mount A109540TR-ND
220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

220 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1ER22FTDF A109540TR-ND
Product Name RES 0.22 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC1R30FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details