TE Connectivity RES 0.2 OHM 1/8W 1% 0402 RLP73N1ER20FTDF

Description
RES 0.2ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.2ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1/8W 1% 0402 - RLP73N1ER20FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1/8W 1% 0402
RLP73N1ER20FTDF
RES 0.2 OHM 1/8W 1% 0402 RLP73N1ER20FTDF
RES 0.2ohm 1/8W 1% 0402

RES 0.2ohm 1/8W 1% 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375558-RLP73N1ER20FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375558-RLP73N1ER20FTDF
Resistors - Chip Resistor - Surface Mount 1375558-RLP73N1ER20FTDF
Win Source Part Number: 1375558-RLP73N1ER20F TDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: RLP73N1 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.017" (0.43mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±300ppm/°C Resistance: 200 mOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375558-RLP73N1ER20FTDF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: RLP73N1
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.017" (0.43mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±300ppm/°C
Resistance: 200 mOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.2 OHM 8W Resistor - 52-RLP73N1ER20FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 8W Resistor
52-RLP73N1ER20FTDF
0.2 OHM 8W Resistor 52-RLP73N1ER20FTDF
RES 0.2 OHM 1% 1/8W 0402 Product overview: RLP73N1ER20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER20FTDF can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 1/8W 0402 Product overview: RLP73N1ER20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER20FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109539DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109539DKR-ND
Chip Resistor - Surface Mount A109539DKR-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109539TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109539TR-ND
Chip Resistor - Surface Mount A109539TR-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109539CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109539CT-ND
Chip Resistor - Surface Mount A109539CT-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R2, 1%, 125 Mw, 0402; Resistance Te Connectivity - 43AC3993 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 125 Mw, 0402; Resistance Te Connectivity
43AC3993
Current Sense Res, 0R2, 1%, 125 Mw, 0402; Resistance Te Connectivity 43AC3993
CURRENT SENSE RES, 0R2, 1%, 125 MW, 0402; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 125 MW, 0402; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R2, 0.125W, 0402; Resistance Cgs Te Connectivity - 96X0459 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R2, 0.125W, 0402; Resistance Cgs Te Connectivity
96X0459
Current Sense Res, R2, 0.125W, 0402; Resistance Cgs Te Connectivity 96X0459
CURRENT SENSE RES, R2, 0.125W, 0402; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

CURRENT SENSE RES, R2, 0.125W, 0402; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RLP73N1ER20FTDF 1375558-RLP73N1ER20FTDF 52-RLP73N1ER20FTDF A109539DKR-ND 43AC3993 96X0459
Product Name RES 0.2 OHM 1/8W 1% 0402 Resistors - Chip Resistor - Surface Mount 0.2 OHM 8W Resistor Chip Resistor - Surface Mount Current Sense Res, 0R2, 1%, 125 Mw, 0402; Resistance Te Connectivity Current Sense Res, R2, 0.125W, 0402; Resistance Cgs Te Connectivity
Mounting / Packaging 0402 0402 (1005 Metric) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details