TE Connectivity Chip Resistor - Surface Mount RLP73N1ER13FTDF

Description
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109535TR-ND
Chip Resistor - Surface Mount A109535TR-ND
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109535CT-ND
Chip Resistor - Surface Mount A109535CT-ND
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.13 OHM 1/8W 1% 0402 - RLP73N1ER13FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/8W 1% 0402
RLP73N1ER13FTDF
RES 0.13 OHM 1/8W 1% 0402 RLP73N1ER13FTDF
RES 0.13ohm 1/8W 1% 0402

RES 0.13ohm 1/8W 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109535TR-ND RLP73N1ER13FTDF
Product Name Chip Resistor - Surface Mount RES 0.13 OHM 1/8W 1% 0402
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details