RLP73N1ER11FTDF -- RLP73N 1E R11 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1E R11 1% 1K Rl Cgs - Te Connectivity
RLP73N1ER11FTDF
Description
RLP73N 1E R11 1% 1K RL
Description
RLP73N 1E R11 1% 1K RL
Suppliers
Rlp73N 1E R11 1% 1K Rl Cgs - Te Connectivity
96X0447
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0447 |
|
Product Name
|
Rlp73N 1E R11 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers