TE Connectivity RES 0.047 OHM 2W 5% 2512 RLP73M3AR047JTE

Description
RES 0.047ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.047ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.047 OHM 2W 5% 2512 - RLP73M3AR047JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 2W 5% 2512
RLP73M3AR047JTE
RES 0.047 OHM 2W 5% 2512 RLP73M3AR047JTE
RES 0.047ohm 2W 5% 2512

RES 0.047ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109883TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109883TR-ND
Chip Resistor - Surface Mount A109883TR-ND
47 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

47 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109883DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109883DKR-ND
Chip Resistor - Surface Mount A109883DKR-ND
47 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

47 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109883CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109883CT-ND
Chip Resistor - Surface Mount A109883CT-ND
47 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

47 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6755 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6755
Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6755
SMD Current Sense Resistors, RL73 Series, 0.047 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.047 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73M3AR047JTE A109883TR-ND 24W6755
Product Name RES 0.047 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.047 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details