TE Connectivity RES 0.043 OHM 2W 5% 2512 RLP73M3AR043JTE

Description
RES 0.043ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.043ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.043 OHM 2W 5% 2512 - RLP73M3AR043JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.043 OHM 2W 5% 2512
RLP73M3AR043JTE
RES 0.043 OHM 2W 5% 2512 RLP73M3AR043JTE
RES 0.043ohm 2W 5% 2512

RES 0.043ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109882CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109882CT-ND
Chip Resistor - Surface Mount A109882CT-ND
43 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

43 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109882TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109882TR-ND
Chip Resistor - Surface Mount A109882TR-ND
43 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

43 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M3AR043JTE A109882CT-ND
Product Name RES 0.043 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0430 ohms 0.0430 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details